The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements
Free Shipping!
| Terra Universal, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | 5102-02 |
| Product Name | Perkin Elmer LAMBDA Bio+ Spectrophotometer |
| Instrument Type | Spectrophotometer |
| Instrument Dimensions | 260x390x100 mm |
| Features | Portable |
| User Interface | Digital |