Konica Minolta Sensing Americas, Inc. Goniometer DMS 803

Description
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and variable electrical driving. It is perfectly suitable for all applications in research and development, as well as quality control. The DMS 803 is ideal for determining the characteristics of displays for mobile applications (smartphone, tablet PC) with a comprehensive range of illumination devices and temperature-control chambers. Features Characterization of emissive, transmissive, reflective, and transflective displays Fully motorized 6-axis positioner with electrical driving, photometer or spectrometer, illumination, PC, and software Area scan: max. 100 x 100 mm for analysis of homogeneity of luminance, contrast, and chromaticity Optional forced-air temperature-control chamber Analysis of all photometric and colorimetric characteristics as a function of viewing angle, electrical driving, temperature, and time
Request a Quote
Description
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and variable electrical driving. It is perfectly suitable for all applications in research and development, as well as quality control. The DMS 803 is ideal for determining the characteristics of displays for mobile applications (smartphone, tablet PC) with a comprehensive range of illumination devices and temperature-control chambers. Features Characterization of emissive, transmissive, reflective, and transflective displays Fully motorized 6-axis positioner with electrical driving, photometer or spectrometer, illumination, PC, and software Area scan: max. 100 x 100 mm for analysis of homogeneity of luminance, contrast, and chromaticity Optional forced-air temperature-control chamber Analysis of all photometric and colorimetric characteristics as a function of viewing angle, electrical driving, temperature, and time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Goniometer DMS 803
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and variable electrical driving. It is perfectly suitable for all applications in research and development, as well as quality control. The DMS 803 is ideal for determining the characteristics of displays for mobile applications (smartphone, tablet PC) with a comprehensive range of illumination devices and temperature-control chambers. Features Characterization of emissive, transmissive, reflective, and transflective displays Fully motorized 6-axis positioner with electrical driving, photometer or spectrometer, illumination, PC, and software Area scan: max. 100 x 100 mm for analysis of homogeneity of luminance, contrast, and chromaticity Optional forced-air temperature-control chamber Analysis of all photometric and colorimetric characteristics as a function of viewing angle, electrical driving, temperature, and time

The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and variable electrical driving. It is perfectly suitable for all applications in research and development, as well as quality control. The DMS 803 is ideal for determining the characteristics of displays for mobile applications (smartphone, tablet PC) with a comprehensive range of illumination devices and temperature-control chambers.

Features

  • Characterization of emissive, transmissive, reflective, and transflective displays
  • Fully motorized 6-axis positioner with electrical driving, photometer or spectrometer, illumination, PC, and software
  • Area scan: max. 100 x 100 mm for analysis of homogeneity of luminance, contrast, and chromaticity
  • Optional forced-air temperature-control chamber
  • Analysis of all photometric and colorimetric characteristics as a function of viewing angle, electrical driving, temperature, and time
Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number DMS 803
Product Name Goniometer
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CF-300 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Color of watch screws, small parts for smartphones and game consoles, etc.
Instrument Type Spectrophotometer
View Details
Goniometer - DMS 505 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details
Display Color Analyzer - CA-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Measuring the LED-backlit LCD TVs
Instrument Type Spectrophotometer
View Details
Portable Color and Gloss Meter - CM-25cG - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color; Gloss
Application for Automotive Interiors
Measurement Scale Hunter L, a, b; XYZ; Yxy
View Details