RS Components, Ltd. Workbenches 1271532

Description
Bott 16921513.16 Workbench
Request a Quote
Description
Bott 16921513.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1271532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1271532
Workbenches 1271532
Bott 16921513.16 Workbench

Bott 16921513.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1271532
Product Name Workbenches
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
Workbenches - 660950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 59.1 inch (1500 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details