RS Components, Ltd. Trolleys 6693752

Description
RS PRO KT-909F Trolley
Request a Quote
Description
RS PRO KT-909F Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 6693752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
6693752
Trolleys 6693752
RS PRO KT-909F Trolley

RS PRO KT-909F Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 6693752
Product Name Trolleys
Capacity 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
Trolleys - 2837097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details