AirClean Systems Combination PCR Workstation AC632LFUVC

Description
AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications. PCR is a registered trademark of Hoffman-LaRoche Standard Features UVTect™ microprocessor controller No installation required - plugs directly into a standard 110V or 220V electrical outlet ISO 5 vertical laminar flow air No ductwork required UV shelf with built-in pipettor holder Seamless plastic design -no joints or gaps in construction Lab event timer Available in standard height or tall version Clear polycarbonate shell for 360° visibility Extremely quiet operation < 49dBA UV and fluorescent lights Digital UV light timer :01-59 minutes Access port for electrical cords Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement ISO 5 tested Low airflow alarm warns the user both visually and audibly Overlapping polycarbonate sash to prevent UV light exposure Polycarbonate and polypropylene design reflects UV energy Real time monitoring of installed filtration bed Sash safety switch automatically turns off UV light and activates the blower when sash is raised Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications. PCR is a registered trademark of Hoffman-LaRoche Standard Features UVTect™ microprocessor controller No installation required - plugs directly into a standard 110V or 220V electrical outlet ISO 5 vertical laminar flow air No ductwork required UV shelf with built-in pipettor holder Seamless plastic design -no joints or gaps in construction Lab event timer Available in standard height or tall version Clear polycarbonate shell for 360° visibility Extremely quiet operation < 49dBA UV and fluorescent lights Digital UV light timer :01-59 minutes Access port for electrical cords Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement ISO 5 tested Low airflow alarm warns the user both visually and audibly Overlapping polycarbonate sash to prevent UV light exposure Polycarbonate and polypropylene design reflects UV energy Real time monitoring of installed filtration bed Sash safety switch automatically turns off UV light and activates the blower when sash is raised Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Creedmoor, NC, United States
Combination PCR Workstation
AC632LFUVC
Combination PCR Workstation AC632LFUVC
AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications. PCR is a registered trademark of Hoffman-LaRoche Standard Features UVTect™ microprocessor controller No installation required - plugs directly into a standard 110V or 220V electrical outlet ISO 5 vertical laminar flow air No ductwork required UV shelf with built-in pipettor holder Seamless plastic design -no joints or gaps in construction Lab event timer Available in standard height or tall version Clear polycarbonate shell for 360° visibility Extremely quiet operation < 49dBA UV and fluorescent lights Digital UV light timer :01-59 minutes Access port for electrical cords Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement ISO 5 tested Low airflow alarm warns the user both visually and audibly Overlapping polycarbonate sash to prevent UV light exposure Polycarbonate and polypropylene design reflects UV energy Real time monitoring of installed filtration bed Sash safety switch automatically turns off UV light and activates the blower when sash is raised Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1

AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications.

PCR is a registered trademark of Hoffman-LaRoche

Standard Features

  • UVTect™ microprocessor controller
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • ISO 5 vertical laminar flow air
  • No ductwork required
  • UV shelf with built-in pipettor holder
  • Seamless plastic design -no joints or gaps in construction
  • Lab event timer
  • Available in standard height or tall version
  • Clear polycarbonate shell for 360° visibility
  • Extremely quiet operation < 49dBA
  • UV and fluorescent lights
  • Digital UV light timer :01-59 minutes
  • Access port for electrical cords

Safety Features

  • Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • ISO 5 tested
  • Low airflow alarm warns the user both visually and audibly
  • Overlapping polycarbonate sash to prevent UV light exposure
  • Polycarbonate and polypropylene design reflects UV energy
  • Real time monitoring of installed filtration bed
  • Sash safety switch automatically turns off UV light and activates the blower when sash is raised
  • Shipped fully assembled
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number AC632LFUVC
Product Name Combination PCR Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
View Details
Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details