RS Components, Ltd. Workbenches 9097097

Description
RS PRO TPH718-RS Pro Workbench
Request a Quote
Description
RS PRO TPH718-RS Pro Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 9097097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
9097097
Workbenches 9097097
RS PRO TPH718-RS Pro Workbench

RS PRO TPH718-RS Pro Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 9097097
Product Name Workbenches
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 2723787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 9097084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details