Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTW3841B-2500M

Description
5W3 (TTW) Temwell Type (customized) productions
Description
5W3 (TTW) Temwell Type (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTW3841B-2500M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTW3841B-2500M
Helical Band Pass Filter TTW3841B-2500M
5W3 (TTW) Temwell Type (customized) productions

5W3 (TTW) Temwell Type (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTW3841B-2500M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 0.7 GHz Surface Mount Lowpass Filter - MFLP-00042GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 700 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Low Pass Filter - 5o2788630 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 900 MHz
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details