Marki Microwave LLC Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter MFBP-00040CH

Description
The MFBP-00040CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00040CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00040CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00040CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter - MFBP-00040CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter
MFBP-00040CH
Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter MFBP-00040CH
The MFBP-00040CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00040CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00040CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00040CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00040CH
Product Name Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00006PSM, Passive GaAs MMIC 23.60-32.20 GHz Bandpass Filter - MFBC-00006PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23600 to 32200 MHz
View Details
Passive GaAs MMIC 7.45 - 9.62 GHz Bandpass Filter - MFBP-00090PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7450 to 9620 MHz
View Details
FB-2020, 20.2 GHz Bandpass Filter - FB-2020 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20200 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 12.9 GHz Lowpass Filter - MFLP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 10260 MHz
View Details