Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL6829B-201.5M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter TTL6829B-201.5M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL6829B-201.5M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 196 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details