Temwell Corporation / Temstron Co., Ltd. Double Tuning BandPass Helical Filter eTD67281E-155M

Description
Available in stock, delivery in 72 hours
Description
Available in stock, delivery in 72 hours

Suppliers

Company
Product
Description
Supplier Links
Double Tuning BandPass Helical Filter - eTD67281E-155M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning BandPass Helical Filter
eTD67281E-155M
Double Tuning BandPass Helical Filter eTD67281E-155M
Available in stock, delivery in 72 hours

Available in stock, delivery in 72 hours

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eTD67281E-155M
Product Name Double Tuning BandPass Helical Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B102MC1S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
2 suppliers
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
FB-3270, 32.7 GHz Bandpass Filter - FB-3270 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 32700 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details