Temwell Corporation / Temstron Co., Ltd. Double Tuning RF BandPass Helical Filter eK2D-780M-20M

Description
Temwell Filter replaced TOKO Type series: 7HW Series
Description
Temwell Filter replaced TOKO Type series: 7HW Series

Suppliers

Company
Product
Description
Supplier Links
Double Tuning RF BandPass Helical Filter - eK2D-780M-20M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning RF BandPass Helical Filter
eK2D-780M-20M
Double Tuning RF BandPass Helical Filter eK2D-780M-20M
Temwell Filter replaced TOKO Type series: 7HW Series

Temwell Filter replaced TOKO Type series: 7HW Series

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eK2D-780M-20M
Product Name Double Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 780 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B279KB1S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27900 MHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
MFBC-00001PSM, Passive GaAs MMIC 7.40 - 9.90 GHz Bandpass Filter - MFBC-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7400 to 9900 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details