Rochester Electronics EMI/RFI Filters (LC, RC Networks) - IP4251CZ8-4-TTL132 IP4251CZ8-4-TTL132

Description
Manufacturer: NXP Win Source Part Number: 921236-IP4251CZ8-4-T TL132 Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 921236-IP4251CZ8-4-T TL132 Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4251CZ8-4-TTL132
IP4251CZ8-4-TTL132
EMI/RFI Filters (LC, RC Networks) - IP4251CZ8-4-TTL132 IP4251CZ8-4-TTL132
Manufacturer: NXP Win Source Part Number: 921236-IP4251CZ8-4-T TL132 Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.90.0100

Manufacturer: NXP
Win Source Part Number: 921236-IP4251CZ8-4-TTL132
Series: *
Features: EMI Filter Order Channel
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4251CZ8-4-TTL132
Product Name EMI/RFI Filters (LC, RC Networks) - IP4251CZ8-4-TTL132
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 3157-BLP-15+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 15000 kHz
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details