Chengdu Filter Technology Co., Ltd. 7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0736K

Description
The HRT-HF0736K is a suspended stripline highpass filter. The pass band is 7-36GHz.lt has excellent rejection ≥50dBc@DC-5.5GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 7-36 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-5.5GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 18mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet
Description
The HRT-HF0736K is a suspended stripline highpass filter. The pass band is 7-36GHz.lt has excellent rejection ≥50dBc@DC-5.5GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 7-36 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-5.5GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 18mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Chengdu, China
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
HRT-HF0736K
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0736K
The HRT-HF0736K is a suspended stripline highpass filter. The pass band is 7-36GHz.lt has excellent rejection ≥50dBc@DC-5.5GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 7-36 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-5.5GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 18mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:

The HRT-HF0736K is a suspended stripline highpass filter. The pass band is 7-36GHz.lt has excellent rejection ≥50dBc@DC-5.5GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 7-36 GHz

Insertion Loss : 1.5 dB max

VSWR : 1.8:1 max

Rejection : ≥50dBc@DC-5.5GHz

Power : 15 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 18mm*18mm*10mm

Finishing : Paint Black

More highpass filters can be seen in the table below:

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-HF0736K
Product Name 7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2400/60)-1577S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 5000 MHz
Insertion Loss 2 dB
View Details