Temwell Corporation / Temstron Co., Ltd. 5~10 Watts VHF UHF Miniature Diplexer DHM22L-850M/880M-P

Description
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt
Description
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Suppliers

Company
Product
Description
Supplier Links
5~10 Watts VHF UHF Miniature Diplexer - DHM22L-850M/880M-P - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
5~10 Watts VHF UHF Miniature Diplexer
DHM22L-850M/880M-P
5~10 Watts VHF UHF Miniature Diplexer DHM22L-850M/880M-P
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DHM22L-850M/880M-P
Product Name 5~10 Watts VHF UHF Miniature Diplexer
Device Type Diplexer
Package Type Plugin
Connectors Pin Type
Insertion Loss 3 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 1842-1747 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 1805 to 1785 MHz
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
DPX-2-2, 2.05GHz Diplexer - DPX-2-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 2050 to ? MHz
View Details