Temwell Corporation / Temstron Co., Ltd. Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| Features Tx / Rx Fo : 300~2000MTx / Rx BW : 6~50Mhz Spanning : 16M~50M IL : > 2~3 dB Isolation : > 30~45dB Input Power : 1~5 Watt | |
| Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt | |
| Isolation (dB): >45, power (watt): 20 |