Chengdu Filter Technology Co., Ltd. 1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) HRT-DX(GSM25)-1N

Description
The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1850-1915 MHz Tx Freq. Range : 1950-1995 MHz Insertion Loss : 0.7 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1850-1915MHz,1 950-1995MHz Power : 150 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 203*70*71 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1850-1915 MHz Tx Freq. Range : 1950-1995 MHz Insertion Loss : 0.7 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1850-1915MHz,1 950-1995MHz Power : 150 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 203*70*71 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW)
HRT-DX(GSM25)-1N
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) HRT-DX(GSM25)-1N
The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer has N-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 1850-1915 MHz Tx Freq. Range : 1950-1995 MHz Insertion Loss : 0.7 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥70dB@1850-1915MHz,1 950-1995MHz Power : 150 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 203*70*71 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer has N-Female 50ohms connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 1850-1915 MHz

Tx Freq. Range : 1950-1995 MHz

Insertion Loss : 0.7 dB

Return Loss : 18 dB

Rejection : TBD

Rejection : TBD

Isolation : ≥70dB@1850-1915MHz,1950-1995MHz

Power : 150 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 203*70*71 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(GSM25)-1N
Product Name 1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW)
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details