Nordic Semiconductor ASA RF Transceiver ICs NRF51822-QFAB-R7

Description
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF51822-QFAB-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF51822-QFAB-R7TR-ND
RF Transceiver ICs 4823-NRF51822-QFAB-R7TR-ND
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF51822-QFAB-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF51822-QFAB-R7CT-ND
RF Transceiver ICs 4823-NRF51822-QFAB-R7CT-ND
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF51822-QFAB-R7 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF51822-QFAB-R7
RF Transceiver ICs NRF51822-QFAB-R7
IC RF TXRX+MCU BLUETOOTH 48VFQFN

IC RF TXRX+MCU BLUETOOTH 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF51822-QFAB-R7TR-ND NRF51822-QFAB-R7
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology Bluetooth Bluetooth v4.0
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 9.7 to 13.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Attenuators - ATN3590-00 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details