The RFM020180 is a 2-18 GHz monopulse comparator designed for antenna array beamforming, radar tracking, and multipath simulation. It features SMA female connectors, measures 4.27 inches in length, 5.66 inches in width, and 1.11 inches in height, and operates from -54°C to +85°C. The device exhibits an amplitude imbalance of ±1.5 dB, a phase imbalance of ±34 degrees, insertion loss less than 11.8 dB, maximum VSWR of 2, isolation greater than 21 dB, an average power rating of 20 W, and a peak power rating of 3 kW.
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators.
A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications.
Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use.
KRYTAR’s Monopulse Comparator, Model RFM020180, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 2.0 to 18.0 GHz this Monopulse Comparator provides ±1.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±34 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.8 dB with Maximum VSWR of 2.0 and Isolation of >21 dB. Average Power rating is 20 watts with a Peak of 3 kW.
Model RFM020180 Monopulse Comparator is a compact package measuring just 4.27 inches (L) x 5.66 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.
Input / Output Table
KRYTAR Monopulse Comparator Family Offers:
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | RFM020180 |
| Product Name | Monopulse Comparators RFM020180 |
| Device Type | Beamformers |