Texas Instruments RF and Wireless - RF Front End (LNA + PA) AFE7689IABJ

Description
PROTOTYPE
Description
PROTOTYPE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Front End (LNA + PA)
AFE7689IABJ
RF and Wireless - RF Front End (LNA + PA) AFE7689IABJ
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number AFE7689IABJ
Product Name RF and Wireless - RF Front End (LNA + PA)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4731-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details
CC2592 2.4 GHz Range Extender - CC2592RGVT - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
View Details
3 suppliers