Nordic Semiconductor ASA RF Transceiver ICs NRF5340-CLAA-R

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF5340-CLAA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF5340-CLAA-RTR-ND
RF Transceiver ICs 4823-NRF5340-CLAA-RTR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF5340-CLAA-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF5340-CLAA-RDKR-ND
RF Transceiver ICs 4823-NRF5340-CLAA-RDKR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF5340-CLAA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF5340-CLAA-RCT-ND
RF Transceiver ICs 4823-NRF5340-CLAA-RCT-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz

Buy Now Datasheet
RF Transceiver ICs - NRF5340-CLAA-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF5340-CLAA-R
RF Transceiver ICs NRF5340-CLAA-R
DUAL-CORE BLUETOOTH 5.2 SOC

DUAL-CORE BLUETOOTH 5.2 SOC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF5340-CLAA-RTR-ND NRF5340-CLAA-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.2, Thread, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - 336-4628-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details