The KBM9020060 is a 4×4 Butler matrix designed for beamforming in phased array antenna systems, operating from 2.0 to 6.0 GHz. It features SMA female connectors and measures 4.75 inches in length, 3.46 inches in width, and 1.11 inches in height. Maximum phase imbalance is ±8 degrees, amplitude imbalance is ±1.0 dB, insertion loss is less than 7.5 dB, maximum VSWR is 1.4:1, and minimum isolation is 15 dB.
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9020060, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 2.0 to 6.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±8 degrees. This Butler Matrix exhibits Insertion Loss of < 7.5 dB with Maximum Input and Output VSWR of 1.4:1 dB and Isolation of 14 dB. Average Power rating is 20 watts.
Model KBM9020060 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | KBM9020060 |
| Product Name | Butler Matrix KBM9020060 |
| Device Type | Beamformers |