ArduSimple Radio module Long Range (LR) AS-XBEE-LR

Description
The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections up to 10 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region of use, subject to local regulations. Good to know: – Compatible with all ArduSimple boards. – This radio is included in our simpleRTK2B – Starter Kit LR. – The radio is sent pre-configured at 115’200bps and will connect automatically to other LR radios from the same region. – The radio is sent pre-configured at 20mW output power which is the maximum for this radio. – The radio comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. Product Change History: – 00: initial version – 01: improvements in manufacturing process – 02: improvement in throughput Includes: – 1 Long Range radio module This product comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. AS-XBEE-LR-EU-SMA-01 AS-XBEE-LR-NA-SMA-01 AS-XBEE-LR-AU-SMA-01 AS-XBEE-LR-NA-SMA-02 ASB-XBEE-LR-NA-SMA-0 2 AS-XBEE-LR-EU-SMA-02 ASB-XBEE-LR-EU-SMA-0 2 AS-XBEE-LR-AU-SMA-02 ASB-XBEE-LR-AU-SMA-0 2
Request a Quote Datasheet
Description
The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections up to 10 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region of use, subject to local regulations. Good to know: – Compatible with all ArduSimple boards. – This radio is included in our simpleRTK2B – Starter Kit LR. – The radio is sent pre-configured at 115’200bps and will connect automatically to other LR radios from the same region. – The radio is sent pre-configured at 20mW output power which is the maximum for this radio. – The radio comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. Product Change History: – 00: initial version – 01: improvements in manufacturing process – 02: improvement in throughput Includes: – 1 Long Range radio module This product comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. AS-XBEE-LR-EU-SMA-01 AS-XBEE-LR-NA-SMA-01 AS-XBEE-LR-AU-SMA-01 AS-XBEE-LR-NA-SMA-02 ASB-XBEE-LR-NA-SMA-0 2 AS-XBEE-LR-EU-SMA-02 ASB-XBEE-LR-EU-SMA-0 2 AS-XBEE-LR-AU-SMA-02 ASB-XBEE-LR-AU-SMA-0 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Andorra la Vella, Andorra
Radio module Long Range (LR)
AS-XBEE-LR
Radio module Long Range (LR) AS-XBEE-LR
The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections up to 10 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region of use, subject to local regulations. Good to know: – Compatible with all ArduSimple boards. – This radio is included in our simpleRTK2B – Starter Kit LR. – The radio is sent pre-configured at 115’200bps and will connect automatically to other LR radios from the same region. – The radio is sent pre-configured at 20mW output power which is the maximum for this radio. – The radio comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. Product Change History: – 00: initial version – 01: improvements in manufacturing process – 02: improvement in throughput Includes: – 1 Long Range radio module This product comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart. AS-XBEE-LR-EU-SMA-01 AS-XBEE-LR-NA-SMA-01 AS-XBEE-LR-AU-SMA-01 AS-XBEE-LR-NA-SMA-02 ASB-XBEE-LR-NA-SMA-0 2 AS-XBEE-LR-EU-SMA-02 ASB-XBEE-LR-EU-SMA-0 2 AS-XBEE-LR-AU-SMA-02 ASB-XBEE-LR-AU-SMA-0 2

The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air.

With this radio module you will be able to send RTK corrections up to 10 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region of use, subject to local regulations.

Good to know:
– Compatible with all ArduSimple boards.
– This radio is included in our simpleRTK2B – Starter Kit LR.
– The radio is sent pre-configured at 115’200bps and will connect automatically to other LR radios from the same region.
– The radio is sent pre-configured at 20mW output power which is the maximum for this radio.
– The radio comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart.

Product Change History:
– 00: initial version
– 01: improvements in manufacturing process
– 02: improvement in throughput

Includes:
– 1 Long Range radio module
This product comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart.

AS-XBEE-LR-EU-SMA-01 AS-XBEE-LR-NA-SMA-01 AS-XBEE-LR-AU-SMA-01 AS-XBEE-LR-NA-SMA-02 ASB-XBEE-LR-NA-SMA-02 AS-XBEE-LR-EU-SMA-02 ASB-XBEE-LR-EU-SMA-02 AS-XBEE-LR-AU-SMA-02 ASB-XBEE-LR-AU-SMA-02

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-XBEE-LR
Product Name Radio module Long Range (LR)
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details