Nordic Semiconductor ASA RF Transceiver ICs NRF54L15-QFAA-R7

Description
IC RF TXRX+MCU 802.15.4 48-VFQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 48-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF54L15-QFAA-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF54L15-QFAA-R7TR-ND
RF Transceiver ICs 4823-NRF54L15-QFAA-R7TR-ND
IC RF TXRX+MCU 802.15.4 48-VFQFN

IC RF TXRX+MCU 802.15.4 48-VFQFN

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF54L15-QFAA-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 48-VFQFN

IC RF TXRX+MCU 802.15.4 48-VFQFN

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF54L15-QFAA-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF54L15-QFAA-R7CT-ND
RF Transceiver ICs 4823-NRF54L15-QFAA-R7CT-ND
IC RF TXRX+MCU 802.15.4 48-VFQFN

IC RF TXRX+MCU 802.15.4 48-VFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF54L15-QFAA-R7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
Bias Current 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-PAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 863-SI47907A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details