JL Audio, Inc. Enclosed Subwoofer System with Dual 12W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure CP212-W0v3

Description
This powerful slot-ported BassWedgeâ„¢ subwoofer system delivers awesome output at an unsurpassed value.
Description
This powerful slot-ported BassWedgeâ„¢ subwoofer system delivers awesome output at an unsurpassed value.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Dual 12W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure - CP212-W0v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Dual 12W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure
CP212-W0v3
Enclosed Subwoofer System with Dual 12W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure CP212-W0v3
This powerful slot-ported BassWedgeâ„¢ subwoofer system delivers awesome output at an unsurpassed value.

This powerful slot-ported BassWedgeâ„¢ subwoofer system delivers awesome output at an unsurpassed value.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CP212-W0v3
Product Name Enclosed Subwoofer System with Dual 12W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details