Keystone Electronics Corp. Phenolic Instrument Case 705

Description
Part Number: 705 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet
Description
Part Number: 705 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
705
Phenolic Instrument Case 705
Part Number: 705 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:

Part Number: 705

  • Height: 1.562 [39.7]
  • Length: 4.000 [101.6]
  • Material: Phenolic, XP
  • Width: 2.875 [73.0]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-705-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 4.000"" L x 2.875"" W (101.60mm x 73.03mm) X 1.562"" (39.67mm)"

"Box Plastic, Phenolic Black Open End(s) 4.000"" L x 2.875"" W (101.60mm x 73.03mm) X 1.562"" (39.67mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 705 36-705-ND
Product Name Phenolic Instrument Case Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details