Knowles Electronics, LLC. Speakers EF-26329-000

Description
150 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
150 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1272-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1272-ND
Speakers 423-1272-ND
150 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

150 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26329-000
Speakers & Transducers EF-26329-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1272-ND EF-26329-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details