L7626TX is a 75 ohm triaxial cable designed for high-noise environments such as in-cabin video systems, featuring a silver-plated copper conductor, dual tin-plated copper braid shields, and an ETFE outer jacket. It has an outer diameter of 0.157 inches (3.99 mm), a minimum bend radius of 0.8 inches (20.32 mm), and operates from -55°C to 150°C. The cable provides shielding effectiveness of at least -90 dB, a velocity of propagation of 80%, and attenuation of 5.5 dB/100 ft at 100 MHz, increasing to 34.8 dB/100 ft at 3.0 GHz. It is Skydrol resistant per SAE AS4373E, RoHS compliant per 2002/95/EC, and meets FAR Part 25.869(a) Appendix F for flame and smoke. The inner coax can be terminated with connectors for V75268 and V76261 cables.
L7626TX provides a significant advantage in weight and flexibility in this 75 ohm cable with added EMI protection by means of an isolated second 95% coverage shield — the major benefit of a triaxial design.
Used for video signals in cabin entertainment and other airborne applications, the outer shield is customarily grounded in order to provide a bypass for both induced and electric field noise currents. Thus EMI is significantly reduced.
L7626TX is Skydrol resistant, RoHS compliant and meets the FAA flammability requirements of FAR Part 23 and 25, Appendix F; complies with MIL-C-17 as applicable.
All connectors which are used for PIC cables V75268 and V76261 can be used for terminating the “inner coax” of L7626TX.
| PIC Wire & Cable | |
|---|---|
| Product Category | Video Cables |
| Product Number | L7626TX |
| Product Name | L7626TX - 75 Ohm Triaxial Cable |
| Product Category | Cable |