JL Audio, Inc. W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) 13W1v2-8

Description
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.
Description
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Miramar, FL, USA
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω)
13W1v2-8
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) 13W1v2-8
The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent efficiency, excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W1v2-8
Product Name W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω)
Nominal Power 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 100 dB
Size 0.50 inch (13 mm)
View Details