JL Audio, Inc. 2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR600-CSi

Description
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Description
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter - VR600-CSi - JL Audio, Inc.
Miramar, FL, USA
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
VR600-CSi
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR600-CSi
2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR600-CSi
Product Name 2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Home Audio, Outdoor Speaker - Voyager RK6T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details