Knowles Electronics, LLC. FK Series Receivers

Description
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration
Description
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
FK Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FK Series Receivers
FK Series Receivers
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration

The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications.

Features

  • 130dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FK Series Receivers
Impedance 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - DC22W-8B - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details