JL Audio, Inc. W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) 10W0v3-4

Description
The 10W0v3 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.
Description
The 10W0v3 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Miramar, FL, USA
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω)
10W0v3-4
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) 10W0v3-4
The 10W0v3 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

The 10W0v3 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W0v3-4
Product Name W0v3 10-inch Subwoofer Driver (300 W, 4 Ω)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Ultra-compact, Dual 8-inch Subwoofer - VLF208 - Biamp Systems, Ltd.
Specs
Frequency Response 70 Hz
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details