JL Audio, Inc. M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille M10W5-SG-TB

Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.
Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Suppliers

Company
Product
Description
Supplier Links
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille - M10W5-SG-TB - JL Audio, Inc.
Miramar, FL, USA
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille
M10W5-SG-TB
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille M10W5-SG-TB
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number M10W5-SG-TB
Product Name M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
V-5.2-C Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details