MilesTek Corporation MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 20A PDT-1020C-NS

Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.
Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 20A - PDT-1020C-NS - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 20A
PDT-1020C-NS
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 20A PDT-1020C-NS
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Power Strips
Product Number PDT-1020C-NS
Product Name MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 20A
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1585T8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 12301-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Outlets NEMA
Protection Circuit Breaker
View Details