TE Connectivity Cable Ties EN3742-018

Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-018 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-018
Cable Ties EN3742-018
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 150 MM  [5.9 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 4.6 MM  [.18 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 100
  • Tensile Strength (NEWT) : 444.8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-018
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-0812P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
View Details
Cable Ties and Zip Ties - A114009-ND - DigiKey
Specs
Color Black
Length 20.33 inch (516 mm)
View Details
Cable Ties - EN3742-042 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 4-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
2 suppliers