Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
TE CONNECTIVITY
TMS-SCE-1K-1/2-2.0-9 -- LABELS, LABELING
TE Connectivity
Labels, Labeling
TMS-SCE-1K-1/2-2.0-9
Description
LABEL HEAT SHRINKABLE WHITE 1K
ODG (Origin Data Global)
Done
Datasheet
Description
LABEL HEAT SHRINKABLE WHITE 1K
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Labels, Labeling
TMS-SCE-1K-1/2-2.0-9
Labels, Labeling
TMS-SCE-1K-1/2-2.0-9
LABEL HEAT SHRINKABLE WHITE 1K
LABEL HEAT SHRINKABLE WHITE 1K
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Cable Ties
Product Number
TMS-SCE-1K-1/2-2.0-9
Product Name
Labels, Labeling
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Cable Ties
4-160996-1
Specs
Material
Polyamide 6.6 GF
Length
7.87 inch (200 mm)
View Details
Keystone Electronics Corp.
Cable Tie Routing Clip
8860
Specs
Material
Nylon 6/6 V-2
View Details
2
suppliers
BRIM Electronics, Inc.
Brim/TY Nylon Wire Ties
110
Specs
Color
Natural (White)
Length
3 to 32 inch (76.2 to 813 mm)
Operating Temperature
85 C (185 F)
View Details
Kuriyama of America, Inc.
Transparent Polyurethane Straps
C654746
View Details