MilesTek Corporation MIDDLE ATLANTIC POWER STRIP, 14 OUTLET, 15A, BASIC SURGE PDT-1415C

Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.
Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC POWER STRIP, 14 OUTLET, 15A, BASIC SURGE - PDT-1415C - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC POWER STRIP, 14 OUTLET, 15A, BASIC SURGE
PDT-1415C
MIDDLE ATLANTIC POWER STRIP, 14 OUTLET, 15A, BASIC SURGE PDT-1415C
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 9’ cord with SignalSAFE™ wire to avoid magnetic interference.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Power Strips
Product Number PDT-1415C
Product Name MIDDLE ATLANTIC POWER STRIP, 14 OUTLET, 15A, BASIC SURGE
Number of Outlets 14
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963663 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Long Power Distribution Strip - 50032-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 208V; 120/208 VAC
Frequency 50Hz; 60Hz
Phase Three
View Details