Hubbell Wiring Device-Kellems Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices HBL6SS15

Description
SURGE PROTECTOR, 6 OUTLETS, 15FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 15FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6906 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices
93Y6906
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices 93Y6906
SURGE PROTECTOR, 6 OUTLETS, 15FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

SURGE PROTECTOR, 6 OUTLETS, 15FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 93Y6906
Product Name Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1587T19A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices - 14C6681 - Newark, An Avnet Company
Specs
Number of Outlets 2
Current 15.0 amps
View Details