Knowles Electronics, LLC. Speakers FC-26171-000

Description
225 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet
Description
225 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1296-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1296-ND
Speakers 423-1296-ND
225 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

225 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FC-26171-000
Speakers & Transducers FC-26171-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1296-ND FC-26171-000
Product Name Speakers Speakers & Transducers
Weight 0.23 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1248-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers