JL Audio, Inc. WX 10-inch Subwoofer Driver (200 W, 4 Ω) 10WX-4

Description
The 10WX is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.
Description
The 10WX is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Miramar, FL, USA
WX 10-inch Subwoofer Driver (200 W, 4 Ω)
10WX-4
WX 10-inch Subwoofer Driver (200 W, 4 Ω) 10WX-4
The 10WX is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

The 10WX is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10WX-4
Product Name WX 10-inch Subwoofer Driver (200 W, 4 Ω)
Nominal Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Standalone Horn/Driver System - RMG-200A - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Telephone or Voice Communication
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details