The 322 Series is an industrial battery backup fail-safe system designed to provide uninterrupted 120VAC, 3A power during utility power loss, automatically switching to an internal 12VDC sealed lead-acid 7Ah battery. It features an automatic transfer switch, a three-stage charger with overcharge protection, and EMI/RFI output filtering. The system includes panel indicator lights for power status and an internal isolation relay for actuator control. Available enclosure options include epoxy-coated carbon steel (NEMA 4, 4X, 12, 13), stainless steel (NEMA 4X), and cast aluminum (NEMA 4, 4X, 7, 9), with physical dimensions varying by model: 12 in x 12 in x 6 in for wall-mount units weighing 24 lbs, and 16 in x 16 in x 9 in for floor-mount units weighing 88 lbs. Continuous output is 375 watts, with runtime determined by the equation ((70 / total watts) x 30) = minutes.
ICI’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility power.
It can be used as a standalone battery back-up device or in combination with any electric actuator. Upon loss of utility power, battery power is routed to the operator selected designated fail position which drives the actuator open or close as selected. Upon return of utility power the electric fail-safe device automatically reverts to standby status allowing the control of the actuator to transfer back to the controller.
Batteries are rechargeable lead-acid designed for long life (four to five years of dependable service life, or between 200 and 1000 charge/discharge cycles depending on the depth of discharge).
Temperature ranges from 32° to 115° F.
Standard equipment includes a test switch, red (loss of power) and green (utility power) status lights.
|
Voltages available: | 115VAC/1Ph
230VAC/1Ph 24VDC Up to 30 amps |
|
Enclosure available: | NEMA 4, 12 & 13 – Epoxy coated carbon steel
NEMA 4X – Stainless steel NEMA 4, 4X, 7 & 9 – Cast Aluminum |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 322 Series |
| Product Name | Industrial Battery Backup Fail-safe System |
| Operating Temperature | 32 to 115 F (0.0 to 46.11 C) |