Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNINTERRUPTIBLE POWER SUPPLIES (UPS)
ALLEN-BRADLEY / ROCKWELL AUTOMATION
1609-P5000E -- UNINTERRUPTIBLE POWER SUPPLY P UPS ACCES
Allen-Bradley / Rockwell Automation
Uninterruptible Power Supply P UPS Acces
1609-P5000E
Description
Commercial Series UPS, 5000 VA, 208/230V AC
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
Commercial Series UPS, 5000 VA, 208/230V AC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Uninterruptible Power Supply P UPS Acces
1609-P5000E
Uninterruptible Power Supply P UPS Acces
1609-P5000E
Commercial Series UPS, 5000 VA, 208/230V AC
Commercial Series UPS, 5000 VA, 208/230V AC
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Uninterruptible Power Supplies (UPS)
Product Number
1609-P5000E
Product Name
Uninterruptible Power Supply P UPS Acces
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Uninterruptible Power Supply P UPS Acces
1609-P10000E
View Details
Allen-Bradley / Rockwell Automation
Uninterruptible Power Supply
1609-D1500N
Specs
Volt-Amp Rating
1.5 kVA
View Details
Allen-Bradley / Rockwell Automation
Uniterruptible Power Supply
1609-B600E
Specs
Volt-Amp Rating
0.6000 kVA
View Details
Allen-Bradley / Rockwell Automation
AC to AC UPS 600W Power Supply
1609-B1000N
Specs
Volt-Amp Rating
1 kVA
View Details