Replacement Battery for Zebra MC9300 Series Mobile Computers
Compatible with BTRY-MC93-STN-01, BTRY-MC93-FRZ-01, BT-000370, BT-000371, and equivalent part numbers
This lithium-ion replacement battery is designed for Zebra MC9300, MC930B, MC930P, and other MC93-series mobile computers. Engineered to meet OEM performance standards, the battery supports high-demand workflows in industrial, logistics, warehousing, and field environments.
The battery pack features a rated voltage of 4.2 V and a capacity of 6700 mAh / 24.12 Wh, providing extended runtime to reduce charging frequency and maintain device availability throughout long shifts. Stable power delivery helps prevent unplanned shutdowns during critical tasks.
Constructed with high-quality cells and integrated protection circuitry, the battery safeguards against overcharge, over-temperature, and short-circuit conditions to ensure safe, reliable operation. The form-fit housing enables direct installation into compatible Zebra MC93-series devices without tools.
This replacement battery delivers a dependable power solution for maintaining productivity and operational continuity in rugged mobile computing applications.
| AgozTech LLC | |
|---|---|
| Product Category | Batteries |
| Product Number | AG-MC93BTR_ZBR-MC9300-GBSC |
| Product Name | Zebra MC9300 Scanner Replacement Battery by AGOZ |
| Voltage | 4.2 volts |