Green Cubes Technology 80V Lithium SAFEFlex Material Handling Batteries FBP-1432

Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 80V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 80V systems for forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1432 80V 525 3400 38.75 x 36 x 22.50 No FBP-1481 80V 420 3100 36.08 x 38.58 x 21.50 Yes FBP-1492 80V 630 4600 40.5 x 39 x 31 Yes FBP-1421 80V 735 4600 44 x 39.75 x 28 Yes
Request a Quote Datasheet
Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 80V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 80V systems for forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1432 80V 525 3400 38.75 x 36 x 22.50 No FBP-1481 80V 420 3100 36.08 x 38.58 x 21.50 Yes FBP-1492 80V 630 4600 40.5 x 39 x 31 Yes FBP-1421 80V 735 4600 44 x 39.75 x 28 Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Kokomo, IN, United States
80V Lithium SAFEFlex Material Handling Batteries
FBP-1432
80V Lithium SAFEFlex Material Handling Batteries FBP-1432
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 80V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 80V systems for forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1432 80V 525 3400 38.75 x 36 x 22.50 No FBP-1481 80V 420 3100 36.08 x 38.58 x 21.50 Yes FBP-1492 80V 630 4600 40.5 x 39 x 31 Yes FBP-1421 80V 735 4600 44 x 39.75 x 28 Yes

Product Information


Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 80V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements.


Features and Options

  • Drop-in replacement for Lead Acid Batteries
  • Maintenance free Li-ion batteries improve safety and efficiency
  • 80V systems for forklifts

Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1432 80V 525 3400 38.75 x 36 x 22.50 No
FBP-1481 80V 420 3100 36.08 x 38.58 x 21.50 Yes
FBP-1492 80V 630 4600 40.5 x 39 x 31 Yes
FBP-1421 80V 735 4600 44 x 39.75 x 28 Yes

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1432
Product Name 80V Lithium SAFEFlex Material Handling Batteries
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details