TelephoneStuff.com Pryme Radio Products Light Duty Mic for Vertex Radios SPM-102

Description
Lightweight, compact unit designed for light duty applications using Vertex radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60
Description
Lightweight, compact unit designed for light duty applications using Vertex radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Light Duty Mic for Vertex Radios - SPM-102 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Light Duty Mic for Vertex Radios
SPM-102
Pryme Radio Products Light Duty Mic for Vertex Radios SPM-102
Lightweight, compact unit designed for light duty applications using Vertex radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Lightweight, compact unit designed for light duty applications using Vertex radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series.
Features:
- Lightweight, compact remote speaker microphone
- Designed for use in light-duty applications such as Security, Hospitality, and Recreation
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees
- Secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-102
Product Name Pryme Radio Products Light Duty Mic for Vertex Radios
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details