Challenge Electronics Microphones CM09M-10P38-BA-1

Description
9MM ANALOG BACK ELECTRET
Request a Quote Datasheet
Description
9MM ANALOG BACK ELECTRET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2603-CM09M-10P38-BA-1-ND - DigiKey
Thief River Falls, MN, United States
9MM ANALOG BACK ELECTRET

9MM ANALOG BACK ELECTRET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 2603-CM09M-10P38-BA-1-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details