RS Components, Ltd. P-Clips 2538564

Description
RS PRO OBPCW4-ID32 P-Clip
Request a Quote
Description
RS PRO OBPCW4-ID32 P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2538564 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2538564
P-Clips 2538564
RS PRO OBPCW4-ID32 P-Clip

RS PRO OBPCW4-ID32 P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2538564
Product Name P-Clips
Diameter 0.669 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662269 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Cable Clips & Clamps - 1720839 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.169 inch (4.3 mm)
Material Nylon
View Details
Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details