Anderson Power Products 3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) PS3T20-2X

Description
3 Position Mini PL 3 Hole Cable Gland 0.75mm – 1.5mm (Pm31)
Request a Quote
Description
3 Position Mini PL 3 Hole Cable Gland 0.75mm – 1.5mm (Pm31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS3T20-2X is a sealing gland for the 3 Position Mini PL SPEC Pak® connector, designed for 0.75 to 1.5 mm² (24 to 20 AWG) wires and used with SK7-019M03 female panel mount shells to achieve IP68 sealing. Made of EPDM, it is black in color and operates from -20 to 105°C. It requires hand tightening plus an additional 1/4 to 1/2 turn with a wrench. Sold in minimum quantities of 25, it is one of several glands in the series that enable environmental protection for connectors rated for up to 22 A at 600 V, with gold-plated contacts and UL 94 V-0 flame resistance. All variants share the same rugged, touch-safe, IP68-rated shell design and 500 mating cycle capability.

Datasheet Summary
Powered by GS/AI

The PS3T20-2X is a sealing gland for the 3 Position Mini PL SPEC Pak® connector, designed for 0.75 to 1.5 mm² (24 to 20 AWG) wires and used with SK7-019M03 female panel mount shells to achieve IP68 sealing. Made of EPDM, it is black in color and operates from -20 to 105°C. It requires hand tightening plus an additional 1/4 to 1/2 turn with a wrench. Sold in minimum quantities of 25, it is one of several glands in the series that enable environmental protection for connectors rated for up to 22 A at 600 V, with gold-plated contacts and UL 94 V-0 flame resistance. All variants share the same rugged, touch-safe, IP68-rated shell design and 500 mating cycle capability.

Suppliers

Company
Product
Description
Supplier Links
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Sterling, MA, United States
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31)
PS3T20-2X
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) PS3T20-2X
3 Position Mini PL 3 Hole Cable Gland 0.75mm – 1.5mm (Pm31)

3 Position Mini PL 3 Hole Cable Gland 0.75mm – 1.5mm (Pm31)

Supplier's Site Datasheet
Cable and Cord Grips - 2243-PS3T20-2X-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2243-PS3T20-2X-ND
Cable and Cord Grips 2243-PS3T20-2X-ND
CABLE GLAND MULT 0.76-1.52MM

CABLE GLAND MULT 0.76-1.52MM

Buy Now Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Sealing Glands Sealing Glands
Product Number PS3T20-2X 2243-PS3T20-2X-ND
Product Name 3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details