JL Audio, Inc. W1v2 12-inch Subwoofer Driver (300 W, 8 Ω) 12W1v2-8

Description
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.
Description
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 12-inch Subwoofer Driver (300 W, 8 Ω) - 12W1v2-8 - JL Audio, Inc.
Miramar, FL, USA
W1v2 12-inch Subwoofer Driver (300 W, 8 Ω)
12W1v2-8
W1v2 12-inch Subwoofer Driver (300 W, 8 Ω) 12W1v2-8
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W1v2-8
Product Name W1v2 12-inch Subwoofer Driver (300 W, 8 Ω)
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details