Knowles Electronics, LLC. Speakers 2403 260 00107

Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1203-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1203-ND
Speakers 423-1203-ND
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1203-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details