Knowles Speakers ED-21913-000

Description
1.45 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
1.45 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-ED-21913-000-ND - DigiKey
Thief River Falls, MN, United States
1.45 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

1.45 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-21913-000
Speakers & Transducers ED-21913-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-ED-21913-000-ND ED-21913-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details